XT118B1FBL2 Sensors by Schneider Electric

CAPACITIVE PROXIMITY SENSOR, 5MM, 240VAC

Status: Unknown
Series: OsiSense XT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$189.34

Distributor Stock
Logo for Farnell
Farnell
from US$189.34
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Sensing Range Max 5mm
Thread Size - Metric M18 x 1
Sensor Output Digital
Product Range OsiSense XT Series
RoHS Compliant Yes

Alternative Descriptions

CAPACITIVE SENSOR, 5MM, DIGITAL | Farnell
Capacitive Proximity Sensor, 5Mm, 240Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XT118B1FBL2?

Additional datasheets, footprints and schematics for XT118B1FBL2 are listed on our Part Details page. You can also find images and similar parts to XT118B1FBL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XT118B1FBL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT118B1FBL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XT118B1FBL2 fall under?

The XT118B1FBL2 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to XT118B1FBL2 when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XT118B1FBL2 you can contact the distributor directly for product support, shipping queries etc.

Is the XT118B1FBL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XT118B1FBL2 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XT118B1FBL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XT118B1FBL2 often in real-time on the comparison pages.

What if I can't find stock of XT118B1FBL2?

You can fill out our help required form which you can use to request a quote for XT118B1FBL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay