Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Yellow |
External Diameter | 3.25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Yellow |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Rca (Phono) Audio/Video Connector, Plug, 3.25 Mm, 2, Yellow, Metal Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg XSTO1 G | Newark Electronics |
PLUG, PHONO, YELLOW | element14 |
Where can I find additional details, specifications and documents for a XSTO1 G?
Additional datasheets, footprints and schematics for XSTO1 G are listed on our Part Details page. You can also find images and similar parts to XSTO1 G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSTO1 G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSTO1 G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSTO1 G fall under?
The XSTO1 G is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to XSTO1 G when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSTO1 G you can contact the distributor directly for product support, shipping queries etc.
Is the XSTO1 G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XSTO1 G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XSTO1 G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSTO1 G often in real-time on the comparison pages.
What if I can't find stock of XSTO1 G?
You can fill out our help required form which you can use to request a quote for XSTO1 G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.