XSPN08122EX Sensors by Schneider Electric

INDUCTIVE SENSOR 12VDC XS +OPTIONS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$100.08

Distributor Stock
Logo for Farnell
Farnell
from US$100.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

INDUCTIVE PROXIMITY SENSOR, 8MM, 12V | Farnell
Inductive Sensor 12Vdc Xs +Options |Schneider Electric XSPN08122EX | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XSPN08122EX?

Additional datasheets, footprints and schematics for XSPN08122EX are listed on our Part Details page. You can also find images and similar parts to XSPN08122EX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XSPN08122EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSPN08122EX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XSPN08122EX fall under?

The XSPN08122EX is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to XSPN08122EX when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XSPN08122EX you can contact the distributor directly for product support, shipping queries etc.

Is the XSPN08122EX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XSPN08122EX have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for XSPN08122EX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XSPN08122EX often in real-time on the comparison pages.

What if I can't find stock of XSPN08122EX?

You can fill out our help required form which you can use to request a quote for XSPN08122EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay