Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 60mm |
---|---|
Thread Size - Metric | - |
Sensor Output | - |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductive sensor Sr 60mm, 1NO 1/2" | RS |
NO Rectangularinductive Prox Sensor 60mm Detection Range,24 to 240Vac/dc, IP67 | Telemecanique Sensors XS8D1A1MAU20 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 60MM, 240VDC | element14 |
Telemecanique Sensors Inductive Sensor Make Contact (NO) 150Hz 264V 10mA 60mm IP67 Connector, 3-Pin XS8 | Distrelec |
Where can I find additional details, specifications and documents for a XS8D1A1MAU20?
Additional datasheets, footprints and schematics for XS8D1A1MAU20 are listed on our Part Details page. You can also find images and similar parts to XS8D1A1MAU20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS8D1A1MAU20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS8D1A1MAU20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS8D1A1MAU20 fall under?
The XS8D1A1MAU20 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS8D1A1MAU20 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS8D1A1MAU20 you can contact the distributor directly for product support, shipping queries etc.
Is the XS8D1A1MAU20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS8D1A1MAU20 have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, element14 and Distrelec have stock available or on a lead time for XS8D1A1MAU20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS8D1A1MAU20 often in real-time on the comparison pages.
What if I can't find stock of XS8D1A1MAU20?
You can fill out our help required form which you can use to request a quote for XS8D1A1MAU20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.