XS630B4PAL2 Sensors by Schneider Electric

PROXIMITY SENSOR 30MM DC PNP XS6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.59

Distributor Stock
Logo for RS
RS
from US$79.55
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$102.19
-
Buy Now
Logo for Distrelec
Distrelec
from US$67.59
-
Buy Now
Logo for Farnell
Farnell
from US$79.55
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

Ind Sensor 30mm 1NO PNP 12-48V 2m | RS
Inductive sensor XS6 M30, L63mm, brass, Sn22mm, 12 to 48VDC, cable 2m | Telemecanique Sensors XS630B4PAL2 | RS Americas
Telemecanique Sensors Inductive Sensor PNP 500Hz 58V 10mA 22mm IP68 / IP69K Cable, 2 m XS6 | Distrelec
INDUCTIVE PROXIMITY SENSOR, 22MM, 48V | Farnell
Proximity Sensor 30Mm Dc Pnp Xs6 |Telemecanique Sensors XS630B4PAL2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS630B4PAL2?

Additional datasheets, footprints and schematics for XS630B4PAL2 are listed on our Part Details page. You can also find images and similar parts to XS630B4PAL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS630B4PAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS630B4PAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS630B4PAL2 fall under?

The XS630B4PAL2 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS630B4PAL2 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS630B4PAL2 you can contact the distributor directly for product support, shipping queries etc.

Is the XS630B4PAL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS630B4PAL2 have stock available?

Authorised distributors including RS, RS Americas, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for XS630B4PAL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS630B4PAL2 often in real-time on the comparison pages.

What if I can't find stock of XS630B4PAL2?

You can fill out our help required form which you can use to request a quote for XS630B4PAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay