XS618B1PAL10EX Sensors by Schneider Electric

PROX. SENSOR 18MM DC PNP XS6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$138.29

Distributor Stock
Logo for RS
RS
from US$153.65
4
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$138.29
-
Buy Now
Logo for Farnell
Farnell
from US$153.65
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

inductive sensor hazardous area - M18 - | RS
Telemecanique Sensors Inductive Sensor PNP 1kHz 58V 10mA 8mm IP68 / IP69K Cable, 10 m XS6 | Distrelec
INDUCTIVE PROXIMITY SENSOR, 8MM, 48V | Farnell
Prox. Sensor 18Mm Dc Pnp Xs6 |Telemecanique Sensors XS618B1PAL10EX | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS618B1PAL10EX?

Additional datasheets, footprints and schematics for XS618B1PAL10EX are listed on our Part Details page. You can also find images and similar parts to XS618B1PAL10EX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS618B1PAL10EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS618B1PAL10EX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS618B1PAL10EX fall under?

The XS618B1PAL10EX is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS618B1PAL10EX when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS618B1PAL10EX you can contact the distributor directly for product support, shipping queries etc.

Is the XS618B1PAL10EX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS618B1PAL10EX have stock available?

Authorised distributors including RS, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for XS618B1PAL10EX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS618B1PAL10EX often in real-time on the comparison pages.

What if I can't find stock of XS618B1PAL10EX?

You can fill out our help required form which you can use to request a quote for XS618B1PAL10EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay