Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 508mm |
Cable Length - Imperial | 20" |
Jacket Color | Blue |
LAN Category | Cat5e |
RoHS Compliant | Yes |
Ethernet Cable Assembly, 0.5M | Newark Electronics |
Ethernet/EtherCAT Cable 0.5m ,XS5W-T421-BMD-K | Omron Automation XS5W-T421-BMD-K | RS Americas |
Ethernet Cat.5 cable, PVC, RJ45 plug / R | RS |
Cable Assembly Round 0.5m RJ-45 to RJ-45 | Avnet America |
Ethernet Cables / Networking Cables Ethernet Connector & Cable RJ45-RJ45 .5M | Sager |
Where can I find additional details, specifications and documents for a XS5W-T421-BMD-K?
Additional datasheets, footprints and schematics for XS5W-T421-BMD-K are listed on our Part Details page. You can also find images and similar parts to XS5W-T421-BMD-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS5W-T421-BMD-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS5W-T421-BMD-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS5W-T421-BMD-K fall under?
The XS5W-T421-BMD-K is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to XS5W-T421-BMD-K when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS5W-T421-BMD-K you can contact the distributor directly for product support, shipping queries etc.
Is the XS5W-T421-BMD-K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XS5W-T421-BMD-K have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Avnet America and Sager have stock available or on a lead time for XS5W-T421-BMD-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS5W-T421-BMD-K often in real-time on the comparison pages.
What if I can't find stock of XS5W-T421-BMD-K?
You can fill out our help required form which you can use to request a quote for XS5W-T421-BMD-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.