Status: | Unknown |
---|---|
Series: | OsiSense XS |
RoHS: | Unknown |
Sensing Range Max | 2.5mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS |
Sensor Housing | Cylindrical |
RoHS Compliant | Yes |
Proximity Sensor, 12mm, 2mm S/D, PNP, NC, M12, XS500 Series | Telemecanique Sensors XS512B1PBM12 | RS Americas |
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 2MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS512B1PBM12?
Additional datasheets, footprints and schematics for XS512B1PBM12 are listed on our Part Details page. You can also find images and similar parts to XS512B1PBM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS512B1PBM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS512B1PBM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS512B1PBM12 fall under?
The XS512B1PBM12 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS512B1PBM12 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS512B1PBM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS512B1PBM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS512B1PBM12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XS512B1PBM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS512B1PBM12 often in real-time on the comparison pages.
What if I can't find stock of XS512B1PBM12?
You can fill out our help required form which you can use to request a quote for XS512B1PBM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.