Status: | Unknown |
---|---|
Series: | OsiSense XS 508 Series |
RoHS: | Unknown |
Prices starting from US$54.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.15
|
8
in stock
|
Buy Now | |
RS Americas
from US$95.06
|
42
in stock
|
Buy Now | |
Farnell
from US$62.24
|
14
in stock
|
Buy Now | |
element14
from US$101.93
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$54.02
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$92.53
|
5
in stock
|
Buy Now | |
Distrelec
from US$55.46
|
-
|
Buy Now |
Sensing Range Max | 2.5mm |
---|---|
Thread Size - Metric | M8 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS 508 Series |
Sensing Range | 0mm to 2.5mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 12V to 24V |
Status: | Unknown |
---|---|
Series: | OsiSense XS 508 Series |
RoHS: | Unknown |
Sensing Range Max | 2.5mm |
---|---|
Thread Size - Metric | M8 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS 508 Series |
Sensor Input | Inductive |
RoHS Compliant | Yes |
Inductive Proximity Sensor, M8 connector, PNP output, 1.5 mm, 12VDC, IP67 | Telemecanique Sensors XS508B1PAM8 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 1.5MM, 24VDC | Farnell |
Sensor, Inductive, M8, Sr 1.5mm, PNP | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Proximity Sensor, 0-2.5Mm, 12-24 Vdc | Newark Electronics |
Telemecanique Sensors Inductive Sensor PNP, Make Contact (NO) 5kHz 24V 10mA 1.5mm IP67 Connector, M8, Male | Distrelec |
Where can I find additional details, specifications and documents for a XS508B1PAM8?
Additional datasheets, footprints and schematics for XS508B1PAM8 are listed on our Part Details page. You can also find images and similar parts to XS508B1PAM8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS508B1PAM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS508B1PAM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS508B1PAM8 fall under?
The XS508B1PAM8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS508B1PAM8 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS508B1PAM8 you can contact the distributor directly for product support, shipping queries etc.
Is the XS508B1PAM8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS508B1PAM8 have stock available?
Authorised distributors including RS Americas, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for XS508B1PAM8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS508B1PAM8 often in real-time on the comparison pages.
What if I can't find stock of XS508B1PAM8?
You can fill out our help required form which you can use to request a quote for XS508B1PAM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.