Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
Inductive sensor, M18, Sr 8mm, PNP, M12 | RS |
Inductive Proximity Sensor, Pnp, 24V | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 8MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP, Make Contact (NO) 2kHz 24V 10mA 8mm IP67 Connector, M12, 4-Pin OsiSense XS | Distrelec |
Where can I find additional details, specifications and documents for a XS4P18PA340D?
Additional datasheets, footprints and schematics for XS4P18PA340D are listed on our Part Details page. You can also find images and similar parts to XS4P18PA340D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS4P18PA340D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS4P18PA340D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS4P18PA340D fall under?
The XS4P18PA340D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS4P18PA340D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS4P18PA340D you can contact the distributor directly for product support, shipping queries etc.
Is the XS4P18PA340D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS4P18PA340D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for XS4P18PA340D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS4P18PA340D often in real-time on the comparison pages.
What if I can't find stock of XS4P18PA340D?
You can fill out our help required form which you can use to request a quote for XS4P18PA340D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.