Status: | Unknown |
---|---|
Series: | XS2F-L Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | XS2F-L Series |
SVHC | No SVHC (20-Jun-2016) |
Connection lead | Transfer Multisort Elektronik |
Sensor connector, LITE M12 4-wire, Angle | RS |
Sensor Cord, 4P, M12 Rcpt-Free End, 2M | Newark Electronics |
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M | element14 |
Where can I find additional details, specifications and documents for a XS2F-LM12PVC4A2M?
Additional datasheets, footprints and schematics for XS2F-LM12PVC4A2M are listed on our Part Details page. You can also find images and similar parts to XS2F-LM12PVC4A2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS2F-LM12PVC4A2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS2F-LM12PVC4A2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS2F-LM12PVC4A2M fall under?
The XS2F-LM12PVC4A2M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS2F-LM12PVC4A2M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS2F-LM12PVC4A2M you can contact the distributor directly for product support, shipping queries etc.
Is the XS2F-LM12PVC4A2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS2F-LM12PVC4A2M have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XS2F-LM12PVC4A2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS2F-LM12PVC4A2M often in real-time on the comparison pages.
What if I can't find stock of XS2F-LM12PVC4A2M?
You can fill out our help required form which you can use to request a quote for XS2F-LM12PVC4A2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.