Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$21.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$41.00
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.05
|
5
in stock
|
Buy Now | |
Distrelec
from US$47.89
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$35.24
|
-
|
Buy Now | |
RS Americas
from US$47.62
|
-
|
Buy Now | |
element14
from US$41.34
|
-
|
Buy Now |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | NPN |
Supply Voltage DC Min | 12VDC |
Supply Voltage DC Max | 24VDC |
Product Range | OsiSense XS Series |
SVHC | No SVHC (07-Jul-2017) |
Sensor: inductive | Transfer Multisort Elektronik |
Telemecanique Sensors Inductive Sensor NPN 300Hz 36V 10mA 15mm IP67 Cable, 2 m XS2 | Distrelec |
Sensor, Inductive Proximity |Telemecanique Sensors XS230BLNAL2 | Newark Electronics |
Proximity Sensor, 30MM BARREL, SHIELDED METAL, NPN, RANGE 15MM, 10-36VDC, 2M CA | Telemecanique Sensors XS230BLNAL2 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 15MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS230BLNAL2?
Additional datasheets, footprints and schematics for XS230BLNAL2 are listed on our Part Details page. You can also find images and similar parts to XS230BLNAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS230BLNAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS230BLNAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS230BLNAL2 fall under?
The XS230BLNAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS230BLNAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS230BLNAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XS230BLNAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS230BLNAL2 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for XS230BLNAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS230BLNAL2 often in real-time on the comparison pages.
What if I can't find stock of XS230BLNAL2?
You can fill out our help required form which you can use to request a quote for XS230BLNAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.