Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 12mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
INDUCTIVE SENSOR XS218SAPAM12 | RS |
Proximity Sensor, UNSHIELDED METAL, 18MM BARREL, RANGE 12MM, 12-24VD | Telemecanique Sensors XS218SAPAM12 | RS Americas |
Inductive Sensor 36Vdc 200Ma Xs |Telemecanique Sensors XS218SAPAM12 | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 12MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor Make Contact (NO) 1kHz 36V 10mA 12mm IP67 / IP69K Connector, M12 XS2 | Distrelec |
Where can I find additional details, specifications and documents for a XS218SAPAM12?
Additional datasheets, footprints and schematics for XS218SAPAM12 are listed on our Part Details page. You can also find images and similar parts to XS218SAPAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS218SAPAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS218SAPAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS218SAPAM12 fall under?
The XS218SAPAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS218SAPAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS218SAPAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS218SAPAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS218SAPAM12 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for XS218SAPAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS218SAPAM12 often in real-time on the comparison pages.
What if I can't find stock of XS218SAPAM12?
You can fill out our help required form which you can use to request a quote for XS218SAPAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.