Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | PNP |
Supply Voltage DC Min | - |
Supply Voltage DC Max | 9V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductive sensor M18 Sr 5mm | RS |
INDUCTIVE SENSOR CYLINDRICAL M18 12 24V | Telemecanique Sensors XS1N18PC410DSCV | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 5MM, 9VDC | element14 |
Where can I find additional details, specifications and documents for a XS1N18PC410DSCV?
Additional datasheets, footprints and schematics for XS1N18PC410DSCV are listed on our Part Details page. You can also find images and similar parts to XS1N18PC410DSCV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1N18PC410DSCV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N18PC410DSCV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1N18PC410DSCV fall under?
The XS1N18PC410DSCV is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1N18PC410DSCV when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N18PC410DSCV you can contact the distributor directly for product support, shipping queries etc.
Is the XS1N18PC410DSCV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1N18PC410DSCV have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for XS1N18PC410DSCV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1N18PC410DSCV often in real-time on the comparison pages.
What if I can't find stock of XS1N18PC410DSCV?
You can fill out our help required form which you can use to request a quote for XS1N18PC410DSCV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.