Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$55.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.83
|
No stock
|
Buy Now |
Sensing Range Max | 2mm |
---|---|
Thread Size - Metric | M12 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
INDUCTIVE PROXIMITY SENSOR, 2MM, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a XS1N12PC410TF?
Additional datasheets, footprints and schematics for XS1N12PC410TF are listed on our Part Details page. You can also find images and similar parts to XS1N12PC410TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1N12PC410TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N12PC410TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1N12PC410TF fall under?
The XS1N12PC410TF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1N12PC410TF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N12PC410TF you can contact the distributor directly for product support, shipping queries etc.
Is the XS1N12PC410TF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1N12PC410TF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XS1N12PC410TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1N12PC410TF often in real-time on the comparison pages.
What if I can't find stock of XS1N12PC410TF?
You can fill out our help required form which you can use to request a quote for XS1N12PC410TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.