Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$64.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.46
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.93
|
1
in stock
|
Buy Now | |
RS Americas
from US$103.39
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$92.76
|
-
|
Buy Now | |
element14
from US$104.93
|
-
|
Buy Now | |
Distrelec
from US$64.79
|
-
|
Buy Now | |
Farnell
from US$70.34
|
-
|
Buy Now |
Sensing Range Max | 2mm |
---|---|
Thread Size - Metric | M12 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (07-Jul-2017) |
INDUCTIVE SENSOR 24VDC 200MA XS +OPTIONS | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Sensor, 2 mm Range, M12 Flush, PNP-NO/NC, 12-24 VDC, XS1N Series | Telemecanique Sensors XS1N12PC410D | RS Americas |
Inductive Sensor 24Vdc 200Ma Xs +Options Rohs Compliant: Yes |Telemecanique Sensors XS1N12PC410D | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 2MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 5kHz 36V 10mA 2mm IP67 / IP65 / IP69K Connector, M12 XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1N12PC410D.?
Additional datasheets, footprints and schematics for XS1N12PC410D. are listed on our Part Details page. You can also find images and similar parts to XS1N12PC410D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1N12PC410D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N12PC410D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1N12PC410D. fall under?
The XS1N12PC410D. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1N12PC410D. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N12PC410D. you can contact the distributor directly for product support, shipping queries etc.
Is the XS1N12PC410D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1N12PC410D. have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XS1N12PC410D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1N12PC410D. often in real-time on the comparison pages.
What if I can't find stock of XS1N12PC410D.?
You can fill out our help required form which you can use to request a quote for XS1N12PC410D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.