Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | Current |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
Inductive Proximity Sensor, Current, 24V | Newark Electronics |
Inductive sensor XS1 M30, L50mm, brass, Sn10mm, 12 to 24VDC, cable 2m | Telemecanique Sensors XS1M30AB120 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 10MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor Break Contact (NC) 300Hz 36V 4mA 10mm IP67 Cable, 2 m XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1M30AB120?
Additional datasheets, footprints and schematics for XS1M30AB120 are listed on our Part Details page. You can also find images and similar parts to XS1M30AB120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1M30AB120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1M30AB120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1M30AB120 fall under?
The XS1M30AB120 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1M30AB120 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1M30AB120 you can contact the distributor directly for product support, shipping queries etc.
Is the XS1M30AB120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1M30AB120 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for XS1M30AB120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1M30AB120 often in real-time on the comparison pages.
What if I can't find stock of XS1M30AB120?
You can fill out our help required form which you can use to request a quote for XS1M30AB120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.