Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | NPN / PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
Inductive sensor, M18, Sr 5mm, PNP, 2m | RS |
PNP Barrelinductive Proximity Sensor, M18x1,5 mm Detection Range,12 to 24Vdc, IP68 | Telemecanique Sensors XS1M18KP340 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 5MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP / NPN 2kHz 36V 10mA 5mm IP67 Cable, 2 m XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1M18KP340?
Additional datasheets, footprints and schematics for XS1M18KP340 are listed on our Part Details page. You can also find images and similar parts to XS1M18KP340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1M18KP340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1M18KP340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1M18KP340 fall under?
The XS1M18KP340 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1M18KP340 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1M18KP340 you can contact the distributor directly for product support, shipping queries etc.
Is the XS1M18KP340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1M18KP340 have stock available?
Authorised distributors including RS, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for XS1M18KP340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1M18KP340 often in real-time on the comparison pages.
What if I can't find stock of XS1M18KP340?
You can fill out our help required form which you can use to request a quote for XS1M18KP340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.