Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Exar |
---|---|
Silicon Core Number | XRP9711 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step-Down (Buck) Module |
Kit Contents | Eval Board XRP9711 |
Product Range | - |
Automotive Qualification Standard | - |
Features | Control for 2 External Power Stages Start/Stop Sequencing Support On-board Non-volatile Memory |
Where can I find additional details, specifications and documents for a XRP9711EVB-DEMO-1?
Additional datasheets, footprints and schematics for XRP9711EVB-DEMO-1 are listed on our Part Details page. You can also find images and similar parts to XRP9711EVB-DEMO-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRP9711EVB-DEMO-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRP9711EVB-DEMO-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRP9711EVB-DEMO-1 fall under?
The XRP9711EVB-DEMO-1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XRP9711EVB-DEMO-1 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRP9711EVB-DEMO-1 you can contact the distributor directly for product support, shipping queries etc.
Is the XRP9711EVB-DEMO-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRP9711EVB-DEMO-1 have stock available?
There is no stock from authorised distributors for XRP9711EVB-DEMO-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRP9711EVB-DEMO-1 often in real-time on the comparison pages.
What if I can't find stock of XRP9711EVB-DEMO-1?
You can fill out our help required form which you can use to request a quote for XRP9711EVB-DEMO-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.