Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 4 Output, 4Outputs |
Duty Cycle (%) | 86% |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Switching Frequency | 1.5MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Operating Temperature Range | -40°C to +125°C |
Output Current | 5A |
Output Voltage | 5.1V |
Output Voltage Min | 0.9V |
Primary Input Voltage | 25V |
Where can I find additional details, specifications and documents for a XRP7714ILB-F?
Additional datasheets, footprints and schematics for XRP7714ILB-F are listed on our Part Details page. You can also find images and similar parts to XRP7714ILB-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRP7714ILB-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRP7714ILB-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRP7714ILB-F fall under?
The XRP7714ILB-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XRP7714ILB-F when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRP7714ILB-F you can contact the distributor directly for product support, shipping queries etc.
Is the XRP7714ILB-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRP7714ILB-F have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for XRP7714ILB-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRP7714ILB-F often in real-time on the comparison pages.
What if I can't find stock of XRP7714ILB-F?
You can fill out our help required form which you can use to request a quote for XRP7714ILB-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.