Status: | Unknown |
---|---|
Series: | XLamp XR-E Series |
RoHS: | Unknown |
Product Range | XLamp XR-E Series |
---|---|
LED Color | Blue |
Wavelength Typ | 485nm |
Viewing Angle | 100° |
Luminous Flux @ Test | 23.5lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
LED Mounting | SMD |
Where can I find additional details, specifications and documents for a XREBLU-L1-0000-00J02?
Additional datasheets, footprints and schematics for XREBLU-L1-0000-00J02 are listed on our Part Details page. You can also find images and similar parts to XREBLU-L1-0000-00J02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XREBLU-L1-0000-00J02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XREBLU-L1-0000-00J02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XREBLU-L1-0000-00J02 fall under?
The XREBLU-L1-0000-00J02 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XREBLU-L1-0000-00J02 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XREBLU-L1-0000-00J02 you can contact the distributor directly for product support, shipping queries etc.
Is the XREBLU-L1-0000-00J02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XREBLU-L1-0000-00J02 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XREBLU-L1-0000-00J02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XREBLU-L1-0000-00J02 often in real-time on the comparison pages.
What if I can't find stock of XREBLU-L1-0000-00J02?
You can fill out our help required form which you can use to request a quote for XREBLU-L1-0000-00J02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.