XRCTD37M400FXQ50R0 Crystals & Oscillators by Murata

CRYSTAL 37.4MHZ 6PF 1.2MM X 1MM

Status: Unknown
Series: XRCTD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
-
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 37.4MHz
Crystal Case SMD 1.2mm x 1mm
Frequency Stability + / - -
Load Capacitance 6pF
Frequency Tolerance + / - 20ppm
Product Range XRCTD Series
Operating Temperature Min -30°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Crystal, 37.4Mhz, 6Pf, 1.2Mm X 1Mm | Newark Electronics
37.4Mhz+/-2ppm 6pF 1.2 x 1. x .3mm, CAP CHIP TYPE CRYSTAL RESONATOR by AIR TIGHT PACKAGE for MHz BAND | Symmetry Electronics
CRYSTAL, 37.4MHZ, 6PF, 1.2MM X 1MM | Farnell
Crystal 37.4MHz 6pF 4-Pin CSMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XRCTD37M400FXQ50R0?

Additional datasheets, footprints and schematics for XRCTD37M400FXQ50R0 are listed on our Part Details page. You can also find images and similar parts to XRCTD37M400FXQ50R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XRCTD37M400FXQ50R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCTD37M400FXQ50R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XRCTD37M400FXQ50R0 fall under?

The XRCTD37M400FXQ50R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to XRCTD37M400FXQ50R0 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XRCTD37M400FXQ50R0 you can contact the distributor directly for product support, shipping queries etc.

Is the XRCTD37M400FXQ50R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XRCTD37M400FXQ50R0 have stock available?

Authorised distributors including Newark Electronics, element14, Symmetry Electronics, Farnell and Avnet America have stock available or on a lead time for XRCTD37M400FXQ50R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XRCTD37M400FXQ50R0 often in real-time on the comparison pages.

What if I can't find stock of XRCTD37M400FXQ50R0?

You can fill out our help required form which you can use to request a quote for XRCTD37M400FXQ50R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay