Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Red |
Wavelength Typ | 620nm |
Viewing Angle | 90° |
Luminous Flux @ Test | 51.7lm |
Forward Current If Max | 700mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.2V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
Forward Voltage | 2.2V |
Forward Voltage VF Max | 2.5V |
LED / Lamp Size | 6.8mm |
LED Mounting | SMD |
Lens Shape | Dome |
Luminous Flux | 39.8lm |
Luminous Intensity Typ | 39.8lm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +125°C |
Power @ Test | 0.8W |
Where can I find additional details, specifications and documents for a XRCRED-L1-R250-00M01?
Additional datasheets, footprints and schematics for XRCRED-L1-R250-00M01 are listed on our Part Details page. You can also find images and similar parts to XRCRED-L1-R250-00M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCRED-L1-R250-00M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCRED-L1-R250-00M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCRED-L1-R250-00M01 fall under?
The XRCRED-L1-R250-00M01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XRCRED-L1-R250-00M01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCRED-L1-R250-00M01 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCRED-L1-R250-00M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCRED-L1-R250-00M01 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell and Avnet Silica have stock available or on a lead time for XRCRED-L1-R250-00M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCRED-L1-R250-00M01 often in real-time on the comparison pages.
What if I can't find stock of XRCRED-L1-R250-00M01?
You can fill out our help required form which you can use to request a quote for XRCRED-L1-R250-00M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.