Status: | Unknown |
---|---|
Series: | XLamp XR-C Series |
RoHS: | Unknown |
Product Range | XLamp XR-C Series |
---|---|
LED Color | Red Orange |
Wavelength Typ | 620nm |
Viewing Angle | 90° |
Luminous Flux @ Test | 39.8lm |
Forward Current If Max | 700mA |
Forward Current @ Test | 350mA |
LED Mounting | SMD |
Where can I find additional details, specifications and documents for a XRCRDO-L1-0000-00M01?
Additional datasheets, footprints and schematics for XRCRDO-L1-0000-00M01 are listed on our Part Details page. You can also find images and similar parts to XRCRDO-L1-0000-00M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCRDO-L1-0000-00M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCRDO-L1-0000-00M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCRDO-L1-0000-00M01 fall under?
The XRCRDO-L1-0000-00M01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XRCRDO-L1-0000-00M01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCRDO-L1-0000-00M01 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCRDO-L1-0000-00M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCRDO-L1-0000-00M01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for XRCRDO-L1-0000-00M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCRDO-L1-0000-00M01 often in real-time on the comparison pages.
What if I can't find stock of XRCRDO-L1-0000-00M01?
You can fill out our help required form which you can use to request a quote for XRCRDO-L1-0000-00M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.