Status: | Unknown |
---|---|
Series: | XRCPB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.24
|
-
|
Buy Now |
Frequency Nom | 26MHz |
---|---|
Crystal Case | SMD 2mm x 1.6mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | XRCPB Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, 26Mhz, 6Pf, Smd, 2Mm X 1.6Mm | Newark Electronics |
XRCPB Series 26 MHz â–’20 ppm 6 pF -30â–‘C to 85 â–‘C Surface Mount Crystal - SMD-4 | Future Electronics |
Crystal 26MHz 6pF 4-Pin CSMD T/R | Avnet America |
CRYSTAL, 26MHZ, 6PF, SMD, 2MM X 1.6MM | element14 |
Lo Profile 26.MHz 2ppm Init Freq Tol, CAP CHIP TYPE CRYSTAL RESONATOR by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics |
Where can I find additional details, specifications and documents for a XRCPB26M000F2P00R0?
Additional datasheets, footprints and schematics for XRCPB26M000F2P00R0 are listed on our Part Details page. You can also find images and similar parts to XRCPB26M000F2P00R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCPB26M000F2P00R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCPB26M000F2P00R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCPB26M000F2P00R0 fall under?
The XRCPB26M000F2P00R0 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to XRCPB26M000F2P00R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCPB26M000F2P00R0 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCPB26M000F2P00R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCPB26M000F2P00R0 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for XRCPB26M000F2P00R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCPB26M000F2P00R0 often in real-time on the comparison pages.
What if I can't find stock of XRCPB26M000F2P00R0?
You can fill out our help required form which you can use to request a quote for XRCPB26M000F2P00R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.