XRCHA20M000F0A01R0 Murata Parts by Murata

CRYSTAL 20MHZ 8PF SMD 2.5MM X 2MM

Status: Unknown
Series: XRCHA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 20MHz
Crystal Case SMD 2.5mm x 2mm
Frequency Stability + / - 100ppm
Load Capacitance 8pF
Frequency Tolerance + / - 100ppm
Product Range XRCHA Series
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CRYSTAL, 20MHZ, 8PF, SMD, 2.5MM X 2MM | element14
2MHz 2PPM Tol. AEC-Q2 CRYSTAL, CAP CHIP TYPE CRYSTAL RESONATOR for Automotive by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics
Crystal, 20Mhz, 8Pf, Smd, 2.5Mm X 2Mm | Newark Electronics
Crystal 20MHz 8pF 2-Pin CSMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XRCHA20M000F0A01R0?

Additional datasheets, footprints and schematics for XRCHA20M000F0A01R0 are listed on our Part Details page. You can also find images and similar parts to XRCHA20M000F0A01R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XRCHA20M000F0A01R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCHA20M000F0A01R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XRCHA20M000F0A01R0 fall under?

The XRCHA20M000F0A01R0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to XRCHA20M000F0A01R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XRCHA20M000F0A01R0 you can contact the distributor directly for product support, shipping queries etc.

Is the XRCHA20M000F0A01R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XRCHA20M000F0A01R0 have stock available?

Authorised distributors including element14, Symmetry Electronics, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for XRCHA20M000F0A01R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XRCHA20M000F0A01R0 often in real-time on the comparison pages.

What if I can't find stock of XRCHA20M000F0A01R0?

You can fill out our help required form which you can use to request a quote for XRCHA20M000F0A01R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay