XRCHA16M000F0A01R0 Murata Parts by Murata

CRYSTAL 16MHZ 8PF SMD 2.5MM X 2MM

Status: Unknown
Series: XRCHA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for RS
RS
from US$0.33
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
6,000
in stock
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.37
-
Buy Now
Logo for Farnell
Farnell
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 16MHz
Crystal Case SMD 2.5mm x 2mm
Frequency Stability + / - 100ppm
Load Capacitance 8pF
Frequency Tolerance + / - 100ppm
Product Range XRCHA Series
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Crystal 16MHz 8pF 2-Pin CSMD T/R | Avnet Abacus
16MHz 100PPM Tol. AEC-Q200 CRYSTAL | RS
CRYSTAL, 16MHZ, 8PF, SMD, 2.5MM X 2MM | element14
16MHz 1PPM Tol. AEC-Q2 CRYSTAL, CAP CHIP TYPE CRYSTAL RESONATOR for Automotive by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XRCHA16M000F0A01R0?

Additional datasheets, footprints and schematics for XRCHA16M000F0A01R0 are listed on our Part Details page. You can also find images and similar parts to XRCHA16M000F0A01R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XRCHA16M000F0A01R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCHA16M000F0A01R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XRCHA16M000F0A01R0 fall under?

The XRCHA16M000F0A01R0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to XRCHA16M000F0A01R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XRCHA16M000F0A01R0 you can contact the distributor directly for product support, shipping queries etc.

Is the XRCHA16M000F0A01R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XRCHA16M000F0A01R0 have stock available?

Authorised distributors including Avnet Abacus, RS, element14, Symmetry Electronics and Farnell have stock available or on a lead time for XRCHA16M000F0A01R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XRCHA16M000F0A01R0 often in real-time on the comparison pages.

What if I can't find stock of XRCHA16M000F0A01R0?

You can fill out our help required form which you can use to request a quote for XRCHA16M000F0A01R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay