XRCGE20M000F3A1BR0 Murata Parts by Murata

CRYSTAL AEC-Q200 20MHZ 8PF 2 X 1.6MM

Status: Unknown
Series: XRCGE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.13
15,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
6,000
in stock
Buy Now
Logo for RS
RS
from US$0.21
2,990
in stock
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 20MHz
Crystal Case SMD 2mm x 1.6mm
Frequency Stability + / - -
Load Capacitance 8pF
Frequency Tolerance + / - 30ppm
Product Range XRCGE Series
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Crystal 20MHz 8pF 4-Pin CSMD T/R | Avnet Asia
Crystal 20MHz 30ppm 150R | RS
20.00MHZ | TTI Europe
CRYSTAL, AEC-Q200, 20MHZ, 8PF, 2 X 1.6MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XRCGE20M000F3A1BR0?

Additional datasheets, footprints and schematics for XRCGE20M000F3A1BR0 are listed on our Part Details page. You can also find images and similar parts to XRCGE20M000F3A1BR0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XRCGE20M000F3A1BR0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCGE20M000F3A1BR0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XRCGE20M000F3A1BR0 fall under?

The XRCGE20M000F3A1BR0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to XRCGE20M000F3A1BR0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XRCGE20M000F3A1BR0 you can contact the distributor directly for product support, shipping queries etc.

Is the XRCGE20M000F3A1BR0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XRCGE20M000F3A1BR0 have stock available?

Authorised distributors including Avnet Asia, Avnet America, RS, element14 and TTI Europe have stock available or on a lead time for XRCGE20M000F3A1BR0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XRCGE20M000F3A1BR0 often in real-time on the comparison pages.

What if I can't find stock of XRCGE20M000F3A1BR0?

You can fill out our help required form which you can use to request a quote for XRCGE20M000F3A1BR0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay