XRCGB32M000FBH50R0 Murata Parts by Murata

CRYSTAL 32MHZ 10PF SMD 2MM X 1.6MM

Status: Unknown
Series: XRCGB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 32MHz
Crystal Case SMD 2mm x 1.6mm
Frequency Stability + / - 10ppm
Load Capacitance 10pF
Frequency Tolerance + / - 15ppm
Product Range XRCGB Series
Operating Temperature Min -20°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CRYSTAL, 32MHZ, 10PF, SMD, 2MM X 1.6MM | element14
CAP CHIP TYPE CRYSTAL RESONATOR by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics
Crystal 32MHz 10pF 4-Pin CSMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XRCGB32M000FBH50R0?

Additional datasheets, footprints and schematics for XRCGB32M000FBH50R0 are listed on our Part Details page. You can also find images and similar parts to XRCGB32M000FBH50R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XRCGB32M000FBH50R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCGB32M000FBH50R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XRCGB32M000FBH50R0 fall under?

The XRCGB32M000FBH50R0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to XRCGB32M000FBH50R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XRCGB32M000FBH50R0 you can contact the distributor directly for product support, shipping queries etc.

Is the XRCGB32M000FBH50R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XRCGB32M000FBH50R0 have stock available?

Authorised distributors including element14, Symmetry Electronics, Farnell and Avnet America have stock available or on a lead time for XRCGB32M000FBH50R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XRCGB32M000FBH50R0 often in real-time on the comparison pages.

What if I can't find stock of XRCGB32M000FBH50R0?

You can fill out our help required form which you can use to request a quote for XRCGB32M000FBH50R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay