Status: | Unknown |
---|---|
Series: | XRCGB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
4,385
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
320
in stock
|
Buy Now | |
element14
from US$0.15
|
320
in stock
|
Buy Now | |
Farnell
from US$0.14
|
320
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32MHz |
---|---|
Crystal Case | SMD 2mm x 1.6mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | XRCGB Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
XRCGB 32,000000M 20ppm 6pF | Rutronik |
Crystal SMD 2x1,6mm 32,000MHz 6pF | RS |
Resonator: ceramic | Transfer Multisort Elektronik |
Crystal, 32Mhz, 6Pf, 2 X 1.6Mm | Newark Electronics |
CRYSTAL, 32MHZ, 6PF, 2 X 1.6MM | element14 |
XRCGB Series 32 MHz 6 pF â–’20 ppm 100 Ohm ESR Surface Mount Crystal Unit | Future Electronics |
Crystal 32MHz 6pF 4-Pin SMD Plastic T/R | Avnet America |
32.MHz 216 4 term Initial Tol=+/-4ppm, CAP CHIP TYPE CRYSTAL RESONATOR by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics |
Where can I find additional details, specifications and documents for a XRCGB32M000F2P00R0?
Additional datasheets, footprints and schematics for XRCGB32M000F2P00R0 are listed on our Part Details page. You can also find images and similar parts to XRCGB32M000F2P00R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCGB32M000F2P00R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCGB32M000F2P00R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCGB32M000F2P00R0 fall under?
The XRCGB32M000F2P00R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XRCGB32M000F2P00R0 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCGB32M000F2P00R0 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCGB32M000F2P00R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCGB32M000F2P00R0 have stock available?
Authorised distributors including Rutronik, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XRCGB32M000F2P00R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCGB32M000F2P00R0 often in real-time on the comparison pages.
What if I can't find stock of XRCGB32M000F2P00R0?
You can fill out our help required form which you can use to request a quote for XRCGB32M000F2P00R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.