Status: | Unknown |
---|---|
Series: | XRCGB Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
16,704
in stock
|
Buy Now | |
element14
from US$0.15
|
16,704
in stock
|
Buy Now | |
Farnell
from US$0.14
|
16,704
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
6,775
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.18
|
-
|
Buy Now |
Frequency Nom | 27.12MHz |
---|---|
Crystal Case | SMD 2mm x 1.6mm |
Frequency Stability + / - | 40ppm |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 30ppm |
Product Range | XRCGB Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Drive Level | 300µW |
Frequency | 27.12MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -30°C to +85°C |
Oscillator Mounting | SMD |
Resonant Impedance | 150ohm |
XR Series 2 x 1.6 mm 27.12 MHz 6 pF Surface Mount Crystal Resonator | Future Electronics |
Crystal Resonator, 27.1200Mhz, 70Ppm | Newark Electronics |
CRYSTAL RESONATOR, 27.1200MHZ, 70PPM | element14 |
Resonator: ceramic | Transfer Multisort Elektronik |
27.12MHZ | TTI Europe |
XRCGB 27,120000M 30ppm 6pF | Rutronik |
Crystal 27.12MHz 6pF 4-Pin SMD T/R | Avnet Abacus |
Crystal resonator 27.120MHz SMD 2x1.6mm | RS |
27MHz, CAP CHIP TYPE CRYSTAL RESONATOR by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics |
Where can I find additional details, specifications and documents for a XRCGB27M120F3M00R0?
Additional datasheets, footprints and schematics for XRCGB27M120F3M00R0 are listed on our Part Details page. You can also find images and similar parts to XRCGB27M120F3M00R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCGB27M120F3M00R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCGB27M120F3M00R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCGB27M120F3M00R0 fall under?
The XRCGB27M120F3M00R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XRCGB27M120F3M00R0 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCGB27M120F3M00R0 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCGB27M120F3M00R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCGB27M120F3M00R0 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for XRCGB27M120F3M00R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCGB27M120F3M00R0 often in real-time on the comparison pages.
What if I can't find stock of XRCGB27M120F3M00R0?
You can fill out our help required form which you can use to request a quote for XRCGB27M120F3M00R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.