Status: | Unknown |
---|---|
Series: | XRCGB Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
7,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
7,410
in stock
|
Buy Now | |
element14
from US$0.24
|
7,410
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
RS
from US$0.23
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
232
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 27.12MHz |
---|---|
Crystal Case | SMD 2mm x 1.6mm |
Frequency Stability + / - | 35ppm |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 30ppm |
Product Range | XRCGB Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm | Newark Electronics |
CRYSTAL, 27.12MHZ, 6PF, SMD, 2MM X 1.6MM | element14 |
XRCGB Series 27.12 MHz 6 pF â–’30 ppm 80 Ohm ESR SMT Crystal Unit | Future Electronics |
Crystal 27.12 MHZ 2.0x1.6mm 35PPM 80R | RS |
XRCGB 27,120000M 30ppm 6pF | Rutronik |
Crystal 27.12MHz 6pF 4-Pin CSMD T/R | Avnet America |
27.12MHz 216 35ppm AEC-Q2 CRYSTAL, CAP CHIP TYPE CRYSTAL RESONATOR for Automotive by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics |
Where can I find additional details, specifications and documents for a XRCGB27M120F3A00R0?
Additional datasheets, footprints and schematics for XRCGB27M120F3A00R0 are listed on our Part Details page. You can also find images and similar parts to XRCGB27M120F3A00R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCGB27M120F3A00R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCGB27M120F3A00R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCGB27M120F3A00R0 fall under?
The XRCGB27M120F3A00R0 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to XRCGB27M120F3A00R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCGB27M120F3A00R0 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCGB27M120F3A00R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCGB27M120F3A00R0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for XRCGB27M120F3A00R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCGB27M120F3A00R0 often in real-time on the comparison pages.
What if I can't find stock of XRCGB27M120F3A00R0?
You can fill out our help required form which you can use to request a quote for XRCGB27M120F3A00R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.