Status: | Unknown |
---|---|
Series: | XRCGB Series |
RoHS: | Unknown |
Frequency Nom | 26MHz |
---|---|
Crystal Case | SMD 2mm x 1.6mm |
Frequency Stability + / - | 25ppm |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 25ppm |
Product Range | XRCGB Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, 26Mhz, 6Pf, Smd, 2Mm X 1.6Mm | Newark Electronics |
Crystal 26MHz 6pF 4-Pin SMD T/R | Avnet America |
CRYSTAL, 26MHZ, 6PF, SMD, 2MM X 1.6MM | element14 |
26MHz Initial Freq Tol. = 25ppm, CAP CHIP TYPE CRYSTAL RESONATOR by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics |
Where can I find additional details, specifications and documents for a XRCGB26M000FAN00R0?
Additional datasheets, footprints and schematics for XRCGB26M000FAN00R0 are listed on our Part Details page. You can also find images and similar parts to XRCGB26M000FAN00R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCGB26M000FAN00R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCGB26M000FAN00R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCGB26M000FAN00R0 fall under?
The XRCGB26M000FAN00R0 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to XRCGB26M000FAN00R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCGB26M000FAN00R0 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCGB26M000FAN00R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCGB26M000FAN00R0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Symmetry Electronics and Farnell have stock available or on a lead time for XRCGB26M000FAN00R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCGB26M000FAN00R0 often in real-time on the comparison pages.
What if I can't find stock of XRCGB26M000FAN00R0?
You can fill out our help required form which you can use to request a quote for XRCGB26M000FAN00R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.