XRCGB25M000F3N00R0 Murata Parts by Murata

CRYSTAL 25MHZ 6PF SMD 2MM X 1.6MM

Status: Unknown
Series: XRCGB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 25MHz
Crystal Case SMD 2mm x 1.6mm
Frequency Stability + / - 30ppm
Load Capacitance 6pF
Frequency Tolerance + / - 30ppm
Product Range XRCGB Series
Operating Temperature Min -20°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

XRCGB Series 25 MHz â–’30 ppm 6 pF -20 to 85 â–‘C Surface Mount Crystal - SMD-4 | Future Electronics
Crystal 25MHz 6pF 4-Pin SMD Plastic T/R | Avnet America
25MHz Initial Freq Tol. = 3ppm, CAP CHIP TYPE CRYSTAL RESONATOR by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics
CRYSTAL, 25MHZ, 6PF, SMD, 2MM X 1.6MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XRCGB25M000F3N00R0?

Additional datasheets, footprints and schematics for XRCGB25M000F3N00R0 are listed on our Part Details page. You can also find images and similar parts to XRCGB25M000F3N00R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XRCGB25M000F3N00R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCGB25M000F3N00R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XRCGB25M000F3N00R0 fall under?

The XRCGB25M000F3N00R0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to XRCGB25M000F3N00R0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XRCGB25M000F3N00R0 you can contact the distributor directly for product support, shipping queries etc.

Is the XRCGB25M000F3N00R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XRCGB25M000F3N00R0 have stock available?

Authorised distributors including Future Electronics, Avnet America, element14, Symmetry Electronics and Farnell have stock available or on a lead time for XRCGB25M000F3N00R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XRCGB25M000F3N00R0 often in real-time on the comparison pages.

What if I can't find stock of XRCGB25M000F3N00R0?

You can fill out our help required form which you can use to request a quote for XRCGB25M000F3N00R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay