Status: | Unknown |
---|---|
Series: | XRCGB Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
3,939
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,939
in stock
|
Buy Now | |
element14
from US$0.15
|
3,939
in stock
|
Buy Now | |
RS
from US$0.17
|
2,860
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,848
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,070
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Crystal Case | SMD 2mm x 1.6mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 100ppm |
Product Range | XRCGB Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Drive Level | 300µW |
Frequency | 24MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -30°C to +85°C |
Oscillator Mounting | SMD |
Resonant Impedance | 150ohm |
Crystal Resonator, 24Mhz, 150Ppm | Newark Electronics |
CRYSTAL RESONATOR, 24MHZ, 150PPM | element14 |
Crystal 24 MHz 150R MAX 150ppm | RS |
XRCGB Series 24 MHz â–’100 ppm 6 pF -30 to +85 â–‘C SMT Crystal Resonator | Future Electronics |
Resonator: ceramic | Transfer Multisort Elektronik |
Crystal 24MHz 6pF 4-Pin SMD T/R | Avnet America |
24MHz, CAP CHIP TYPE CRYSTAL RESONATOR by LIQUID TIGHT PACKAGE for MHz BAND | Symmetry Electronics |
24.00MHZ 10PPM 6PF | TTI Europe |
Where can I find additional details, specifications and documents for a XRCGB24M000F0L00R0?
Additional datasheets, footprints and schematics for XRCGB24M000F0L00R0 are listed on our Part Details page. You can also find images and similar parts to XRCGB24M000F0L00R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCGB24M000F0L00R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCGB24M000F0L00R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCGB24M000F0L00R0 fall under?
The XRCGB24M000F0L00R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XRCGB24M000F0L00R0 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCGB24M000F0L00R0 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCGB24M000F0L00R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCGB24M000F0L00R0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for XRCGB24M000F0L00R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCGB24M000F0L00R0 often in real-time on the comparison pages.
What if I can't find stock of XRCGB24M000F0L00R0?
You can fill out our help required form which you can use to request a quote for XRCGB24M000F0L00R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.