XRCFD26M000FXQ50R0 Crystals & Oscillators by Murata

CRYSTAL 26MHZ 5PF 1.6MM X 1.2MM

Status: Unknown
Series: XRCFD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Features


Specifications

Frequency Nom 26MHz
Crystal Case SMD 1.6mm x 1.2mm
Frequency Stability + / - 20ppm
Load Capacitance 5pF
Frequency Tolerance + / - 20ppm
Product Range XRCFD Series
Operating Temperature Min -30°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

26.MHz 1ppm Tol. Temp Shift 1ppm, CAP CHIP TYPE CRYSTAL RESONATOR by AIR TIGHT PACKAGE for MHz BAND | Symmetry Electronics
Crystal 26MHz 4-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XRCFD26M000FXQ50R0?

Additional datasheets, footprints and schematics for XRCFD26M000FXQ50R0 are listed on our Part Details page. You can also find images and similar parts to XRCFD26M000FXQ50R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XRCFD26M000FXQ50R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCFD26M000FXQ50R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XRCFD26M000FXQ50R0 fall under?

The XRCFD26M000FXQ50R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to XRCFD26M000FXQ50R0 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XRCFD26M000FXQ50R0 you can contact the distributor directly for product support, shipping queries etc.

Is the XRCFD26M000FXQ50R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XRCFD26M000FXQ50R0 have stock available?

Authorised distributors including Symmetry Electronics and Avnet America have stock available or on a lead time for XRCFD26M000FXQ50R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XRCFD26M000FXQ50R0 often in real-time on the comparison pages.

What if I can't find stock of XRCFD26M000FXQ50R0?

You can fill out our help required form which you can use to request a quote for XRCFD26M000FXQ50R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay