Status: | Unknown |
---|---|
Series: | XLamp XR-C Series |
RoHS: | Unknown |
Product Range | XLamp XR-C Series |
---|---|
LED Colour | Blue |
Wavelength Typ | 475nm |
Viewing Angle | 100° |
Luminous Flux @ Test | 18.1lm |
Forward Current If Max | 500mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.5V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 2W |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
Forward Voltage | 3.5V |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 6.8mm |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
Luminous Flux | 18.1lm |
Luminous Intensity Typ | 18.1lm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +125°C |
Opto Case Style | 3529 |
Power @ Test | 1.2W |
Where can I find additional details, specifications and documents for a XRCBLU-L1-R250-00H01?
Additional datasheets, footprints and schematics for XRCBLU-L1-R250-00H01 are listed on our Part Details page. You can also find images and similar parts to XRCBLU-L1-R250-00H01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRCBLU-L1-R250-00H01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRCBLU-L1-R250-00H01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRCBLU-L1-R250-00H01 fall under?
The XRCBLU-L1-R250-00H01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XRCBLU-L1-R250-00H01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRCBLU-L1-R250-00H01 you can contact the distributor directly for product support, shipping queries etc.
Is the XRCBLU-L1-R250-00H01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRCBLU-L1-R250-00H01 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for XRCBLU-L1-R250-00H01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRCBLU-L1-R250-00H01 often in real-time on the comparison pages.
What if I can't find stock of XRCBLU-L1-R250-00H01?
You can fill out our help required form which you can use to request a quote for XRCBLU-L1-R250-00H01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.