Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | 5 Types of 0.5mm to 2.5mm Colour Coded Insulated Ferrules |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Kit Type | Terminals & Splices |
---|---|
RoHS Compliant | Yes |
FERRULE KIT, 5 TYPES, 0.5MM TO 2.5MM | element14 |
Ferrule Kit, Insulated, 5 Types, 0.5Mm To 2.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a XRBOX5-E-EA481?
Additional datasheets, footprints and schematics for XRBOX5-E-EA481 are listed on our Part Details page. You can also find images and similar parts to XRBOX5-E-EA481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XRBOX5-E-EA481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XRBOX5-E-EA481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XRBOX5-E-EA481 fall under?
The XRBOX5-E-EA481 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to XRBOX5-E-EA481 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XRBOX5-E-EA481 you can contact the distributor directly for product support, shipping queries etc.
Is the XRBOX5-E-EA481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XRBOX5-E-EA481 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XRBOX5-E-EA481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XRBOX5-E-EA481 often in real-time on the comparison pages.
What if I can't find stock of XRBOX5-E-EA481?
You can fill out our help required form which you can use to request a quote for XRBOX5-E-EA481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.