Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
No stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 30Pins |
Output Current | 3A |
Output Voltage Min | 600mV |
Output Voltage Max | 30V |
Switching Frequency | 800kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
Where can I find additional details, specifications and documents for a XR76203ELMTR-F?
Additional datasheets, footprints and schematics for XR76203ELMTR-F are listed on our Part Details page. You can also find images and similar parts to XR76203ELMTR-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XR76203ELMTR-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR76203ELMTR-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XR76203ELMTR-F fall under?
The XR76203ELMTR-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to XR76203ELMTR-F when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XR76203ELMTR-F you can contact the distributor directly for product support, shipping queries etc.
Is the XR76203ELMTR-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XR76203ELMTR-F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XR76203ELMTR-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XR76203ELMTR-F often in real-time on the comparison pages.
What if I can't find stock of XR76203ELMTR-F?
You can fill out our help required form which you can use to request a quote for XR76203ELMTR-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.