Status: | Unknown |
---|---|
Series: | XLamp XR Series |
RoHS: | Unknown |
Product Range | XLamp XR Series |
---|---|
LED Colour | Red Orange |
Wavelength Typ | 620nm |
Viewing Angle | 100° |
Luminous Flux @ Test | 49lm |
Forward Current If Max | 700mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.25V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
Dominant Wavelength Max | 595nm |
Dominant Wavelength Min | 585nm |
Forward Current If | 350mA |
Forward Current If(AV) | 350mA |
Forward Voltage | 2.25V |
Forward Voltage VF Max | 2.25V |
LED Mounting | SMD |
Lens Shape | Dome |
Luminous Flux | 67.2lm |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Pulse Current Ippm | 1.8A |
Power @ Test | 0.8W |
Voltage Vf Typ | 2.25V |
Where can I find additional details, specifications and documents for a XR7090-RO-L1-0001?
Additional datasheets, footprints and schematics for XR7090-RO-L1-0001 are listed on our Part Details page. You can also find images and similar parts to XR7090-RO-L1-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XR7090-RO-L1-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR7090-RO-L1-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XR7090-RO-L1-0001 fall under?
The XR7090-RO-L1-0001 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XR7090-RO-L1-0001 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XR7090-RO-L1-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the XR7090-RO-L1-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XR7090-RO-L1-0001 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XR7090-RO-L1-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XR7090-RO-L1-0001 often in real-time on the comparison pages.
What if I can't find stock of XR7090-RO-L1-0001?
You can fill out our help required form which you can use to request a quote for XR7090-RO-L1-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.