Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Data Rate | 6.25Mbps |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.25V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a XR16L2750IM-F?
Additional datasheets, footprints and schematics for XR16L2750IM-F are listed on our Part Details page. You can also find images and similar parts to XR16L2750IM-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XR16L2750IM-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XR16L2750IM-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XR16L2750IM-F fall under?
The XR16L2750IM-F is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to XR16L2750IM-F when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XR16L2750IM-F you can contact the distributor directly for product support, shipping queries etc.
Is the XR16L2750IM-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XR16L2750IM-F have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for XR16L2750IM-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XR16L2750IM-F often in real-time on the comparison pages.
What if I can't find stock of XR16L2750IM-F?
You can fill out our help required form which you can use to request a quote for XR16L2750IM-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.