Status: | Unknown |
---|---|
Series: | XLamp XQ-E Series |
RoHS: | Unknown |
Product Range | XLamp XQ-E Series |
---|---|
LED Color | Red |
Wavelength Typ | 625nm |
Viewing Angle | 130° |
Luminous Flux @ Test | 67.2lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.2V |
Where can I find additional details, specifications and documents for a XQERED-00-0000-000000702?
Additional datasheets, footprints and schematics for XQERED-00-0000-000000702 are listed on our Part Details page. You can also find images and similar parts to XQERED-00-0000-000000702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XQERED-00-0000-000000702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XQERED-00-0000-000000702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XQERED-00-0000-000000702 fall under?
The XQERED-00-0000-000000702 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XQERED-00-0000-000000702 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XQERED-00-0000-000000702 you can contact the distributor directly for product support, shipping queries etc.
Is the XQERED-00-0000-000000702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XQERED-00-0000-000000702 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for XQERED-00-0000-000000702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XQERED-00-0000-000000702 often in real-time on the comparison pages.
What if I can't find stock of XQERED-00-0000-000000702?
You can fill out our help required form which you can use to request a quote for XQERED-00-0000-000000702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.