XQERED-00-0000-000000501 High Brightness LEDs by Cree

LED HB RED 3W 56.8LM

Status: Unknown
Series: XLamp XQ-E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Newark
Newark
from US$0.89
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.70
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range XLamp XQ-E Series
LED Color Red
Wavelength Typ 630nm
Viewing Angle 130°
Luminous Flux @ Test 56.8lm
Forward Current If Max 1A
Forward Current @ Test 350mA
Forward Voltage @ Test 2.2V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XQERED-00-0000-000000501?

Additional datasheets, footprints and schematics for XQERED-00-0000-000000501 are listed on our Part Details page. You can also find images and similar parts to XQERED-00-0000-000000501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XQERED-00-0000-000000501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XQERED-00-0000-000000501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XQERED-00-0000-000000501 fall under?

The XQERED-00-0000-000000501 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to XQERED-00-0000-000000501 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XQERED-00-0000-000000501 you can contact the distributor directly for product support, shipping queries etc.

Is the XQERED-00-0000-000000501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XQERED-00-0000-000000501 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Silica have stock available or on a lead time for XQERED-00-0000-000000501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XQERED-00-0000-000000501 often in real-time on the comparison pages.

What if I can't find stock of XQERED-00-0000-000000501?

You can fill out our help required form which you can use to request a quote for XQERED-00-0000-000000501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay