XQEGRN-00-0000-000000D03 High Brightness LEDs by Cree

LED HB GREEN 3W 107LM

Status: Unknown
Series: XLamp XQ-E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Newark
Newark
from US$1.37
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.45
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range XLamp XQ-E Series
LED Color Green
Wavelength Typ 535nm
Viewing Angle 125°
Luminous Flux @ Test 107lm
Forward Current If Max 1A
Forward Current @ Test 350mA
Forward Voltage @ Test 3.2V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XQEGRN-00-0000-000000D03?

Additional datasheets, footprints and schematics for XQEGRN-00-0000-000000D03 are listed on our Part Details page. You can also find images and similar parts to XQEGRN-00-0000-000000D03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XQEGRN-00-0000-000000D03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XQEGRN-00-0000-000000D03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XQEGRN-00-0000-000000D03 fall under?

The XQEGRN-00-0000-000000D03 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to XQEGRN-00-0000-000000D03 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XQEGRN-00-0000-000000D03 you can contact the distributor directly for product support, shipping queries etc.

Is the XQEGRN-00-0000-000000D03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XQEGRN-00-0000-000000D03 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Silica have stock available or on a lead time for XQEGRN-00-0000-000000D03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XQEGRN-00-0000-000000D03 often in real-time on the comparison pages.

What if I can't find stock of XQEGRN-00-0000-000000D03?

You can fill out our help required form which you can use to request a quote for XQEGRN-00-0000-000000D03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay