XQEAPA-H2-0000-000000701 High Brightness LEDs by Cree

LED HB AMBER 3W 67.2LM

Status: Unknown
Series: XLamp XQ-E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Farnell
Farnell
from US$1.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
-
Buy Now
Logo for element14
element14
from US$1.20
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range XLamp XQ-E Series
LED Color Amber
Wavelength Typ -
Viewing Angle 120°
Luminous Flux @ Test 67.2lm
Forward Current If Max 1A
Forward Current @ Test 350mA
Forward Voltage @ Test 3.1V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XQEAPA-H2-0000-000000701?

Additional datasheets, footprints and schematics for XQEAPA-H2-0000-000000701 are listed on our Part Details page. You can also find images and similar parts to XQEAPA-H2-0000-000000701 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XQEAPA-H2-0000-000000701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XQEAPA-H2-0000-000000701 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XQEAPA-H2-0000-000000701 fall under?

The XQEAPA-H2-0000-000000701 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to XQEAPA-H2-0000-000000701 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XQEAPA-H2-0000-000000701 you can contact the distributor directly for product support, shipping queries etc.

Is the XQEAPA-H2-0000-000000701 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XQEAPA-H2-0000-000000701 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for XQEAPA-H2-0000-000000701.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XQEAPA-H2-0000-000000701 often in real-time on the comparison pages.

What if I can't find stock of XQEAPA-H2-0000-000000701?

You can fill out our help required form which you can use to request a quote for XQEAPA-H2-0000-000000701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay