Status: | Unknown |
---|---|
Series: | XP Series |
RoHS: | Compliant |
Frequency Nom | 312.5MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | XP Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a XPP736312.500000I?
Additional datasheets, footprints and schematics for XPP736312.500000I are listed on our Part Details page. You can also find images and similar parts to XPP736312.500000I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPP736312.500000I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPP736312.500000I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPP736312.500000I fall under?
The XPP736312.500000I is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to XPP736312.500000I when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPP736312.500000I you can contact the distributor directly for product support, shipping queries etc.
Is the XPP736312.500000I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XPP736312.500000I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for XPP736312.500000I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPP736312.500000I often in real-time on the comparison pages.
What if I can't find stock of XPP736312.500000I?
You can fill out our help required form which you can use to request a quote for XPP736312.500000I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.