Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.11
Enclosure Material | ABS |
---|---|
Body Colour | Grey |
For Use With | 80 mm Square Fans |
External Height - Metric | 105mm |
External Width - Metric | 105mm |
External Depth - Metric | 16mm |
External Height - Imperial | 4.1" |
External Width - Imperial | 4.1" |
External Depth - Imperial | 0.63" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
FAN FILTER, GRILL KIT, GREY | Farnell |
Grill Fan ABS Plastic 4.13 in. 4.13 in. Gray Square fan of size 3.15 in. | Hammond Manufacturing XPFA80GY | RS Americas |
Guard | Transfer Multisort Elektronik |
Filter Fan Grill, 4.14Inx4.14In | Newark Electronics |
Where can I find additional details, specifications and documents for a XPFA80GY?
Additional datasheets, footprints and schematics for XPFA80GY are listed on our Part Details page. You can also find images and similar parts to XPFA80GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPFA80GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPFA80GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPFA80GY fall under?
The XPFA80GY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to XPFA80GY when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPFA80GY you can contact the distributor directly for product support, shipping queries etc.
Is the XPFA80GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPFA80GY have stock available?
Authorised distributors including Powell Electronics, Farnell, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for XPFA80GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPFA80GY often in real-time on the comparison pages.
What if I can't find stock of XPFA80GY?
You can fill out our help required form which you can use to request a quote for XPFA80GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.