Status: | Unknown |
---|---|
Series: | XLamp XP-E Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | XLamp XP-E Series |
---|---|
Wavelength Typ | - |
LED Color | Royal Blue |
Luminous Intensity @ Test | - |
Luminous Flux @ Test | - |
Forward Current @ Test | 350mA |
Forward Current If Max | 1A |
Viewing Angle | 130 |
Where can I find additional details, specifications and documents for a XPEROY-L1-0000-00901?
Additional datasheets, footprints and schematics for XPEROY-L1-0000-00901 are listed on our Part Details page. You can also find images and similar parts to XPEROY-L1-0000-00901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPEROY-L1-0000-00901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPEROY-L1-0000-00901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPEROY-L1-0000-00901 fall under?
The XPEROY-L1-0000-00901 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPEROY-L1-0000-00901 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPEROY-L1-0000-00901 you can contact the distributor directly for product support, shipping queries etc.
Is the XPEROY-L1-0000-00901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPEROY-L1-0000-00901 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XPEROY-L1-0000-00901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPEROY-L1-0000-00901 often in real-time on the comparison pages.
What if I can't find stock of XPEROY-L1-0000-00901?
You can fill out our help required form which you can use to request a quote for XPEROY-L1-0000-00901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.