Status: | Unknown |
---|---|
Series: | XLamp XP-E Series |
RoHS: | Unknown |
Product Range | XLamp XP-E Series |
---|---|
LED Colour | Red |
Wavelength Typ | 630nm |
Viewing Angle | 130° |
Luminous Flux @ Test | 45.7lm |
Forward Current If Max | 700mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.1V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 3.5W |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
No. of Pins | 3Pins |
Opto Case Style | 1414 |
Power @ Test | 0.7W |
Where can I find additional details, specifications and documents for a XPERED-L1-0000-00301?
Additional datasheets, footprints and schematics for XPERED-L1-0000-00301 are listed on our Part Details page. You can also find images and similar parts to XPERED-L1-0000-00301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPERED-L1-0000-00301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPERED-L1-0000-00301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPERED-L1-0000-00301 fall under?
The XPERED-L1-0000-00301 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPERED-L1-0000-00301 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPERED-L1-0000-00301 you can contact the distributor directly for product support, shipping queries etc.
Is the XPERED-L1-0000-00301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPERED-L1-0000-00301 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Farnell and Avnet Silica have stock available or on a lead time for XPERED-L1-0000-00301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPERED-L1-0000-00301 often in real-time on the comparison pages.
What if I can't find stock of XPERED-L1-0000-00301?
You can fill out our help required form which you can use to request a quote for XPERED-L1-0000-00301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.