Status: | Unknown |
---|---|
Series: | XLamp XP-E Series |
RoHS: | Unknown |
Product Range | XLamp XP-E Series |
---|---|
Wavelength Typ | - |
LED Color | Red Orange |
Luminous Intensity @ Test | - |
Luminous Flux @ Test | 73.9lm |
Forward Current @ Test | 350mA |
Forward Current If Max | 700mA |
No. of Pins | 3 |
Where can I find additional details, specifications and documents for a XPERDO-L1-0000-00801?
Additional datasheets, footprints and schematics for XPERDO-L1-0000-00801 are listed on our Part Details page. You can also find images and similar parts to XPERDO-L1-0000-00801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPERDO-L1-0000-00801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPERDO-L1-0000-00801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPERDO-L1-0000-00801 fall under?
The XPERDO-L1-0000-00801 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPERDO-L1-0000-00801 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPERDO-L1-0000-00801 you can contact the distributor directly for product support, shipping queries etc.
Is the XPERDO-L1-0000-00801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPERDO-L1-0000-00801 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for XPERDO-L1-0000-00801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPERDO-L1-0000-00801 often in real-time on the comparison pages.
What if I can't find stock of XPERDO-L1-0000-00801?
You can fill out our help required form which you can use to request a quote for XPERDO-L1-0000-00801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.